FLASH - NOR Memory IC 128Mb (16M x 8) SPI 104MHz 8-WSON (6x8)
IC FLASH 128MBIT SPI 8WSON Product overview: S25FL128P0XNFI000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128P0XNFI00
FLASH - NOR Memory IC 128Mbit SPI 104 MHz 8-WSON (6x8)
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL128P0XNFI000-ND | 774-S25FL128P0XNFI000 | S25FL128P0XNFI000 | S25FL128P0XNFI000 | S25FL128P0XNFI000 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 8-WDFN Exposed Pad | Tray | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |