FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (5x6)
S25FL128L - (16-MB), 3.0 V FL-L Flash Memory
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL128LAGNFB010-ND | S25FL128LAGNFB010 | S25FL128LAGNFB010 | S25FL128LAGNFB010 | S25FL128LAGNFB010 |
| Product Name | Memory | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |