Infineon Technologies AG Integrated Circuits (ICs)- Memory Memory S25FL128LAGBHV030

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs)- Memory Memory Series: FL-L Package: Tray Package / Case: 24-TBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 2.7V ~ 3.6V Base Product Number: S25FL128
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs)- Memory Memory Series: FL-L Package: Tray Package / Case: 24-TBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 2.7V ~ 3.6V Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Memory Memory
Integrated Circuits (ICs)- Memory Memory
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs)- Memory Memory Series: FL-L Package: Tray Package / Case: 24-TBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 2.7V ~ 3.6V Base Product Number: S25FL128

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs)- Memory Memory
Series: FL-L
Package: Tray
Package / Case: 24-TBGA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 2.7V ~ 3.6V
Base Product Number: S25FL128

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL128LAGBHV030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL128LAGBHV030
Quad Memory IC and Storage Component 774-S25FL128LAGBHV030
IC FLASH 128MBIT SPI/QUAD 24BGA Product overview: S25FL128LAGBHV030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGBHV03 0 can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 24BGA Product overview: S25FL128LAGBHV030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGBHV030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S25FL128LAGBHV030-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet
Memory - S25FL128LAGBHV030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 24-BGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 24-BGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-S25FL128LAGBHV030 448-S25FL128LAGBHV030-ND S25FL128LAGBHV030 S25FL128LAGBHV030 S25FL128LAGBHV030
Product Name Integrated Circuits (ICs)- Memory Memory Quad Memory IC and Storage Component Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH - NOR Flash; FLASH
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details