FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 24-BGA (8x6)
IC FLASH 128MBIT SPI/QUAD 24BGA Product overview: S25FL128LAGBHI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGBHI02
IC FLASH 128MBIT SPI/QUAD 24BGA
FLASH MEMORY, 128MBIT, 133MHZ, BGA-24; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-;RoHS Compliant: Yes
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL128LAGBHI020-ND | 774-S25FL128LAGBHI020 | S25FL128LAGBHI020 | 24AC9867 | S25FL128LAGBHI020 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Flash Memory, 128Mbit, 133Mhz, Bga-24; Flash Memory Type Cypress Infineon Technologies | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 24-TBGA | BGA | BGA; 24-TBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |