The S25FL064L is a 64 Mb SPI multi-I/O NOR flash memory for embedded systems requiring high-speed execute-in-place (XIP) and code shadowing. It supports single, dual, and quad I/O modes, including DDR quad read, with SDR speeds up to 108 MHz (54 MBps) and DDR quad read at 54 MHz (54 MBps). Programming uses a 256-byte buffer with page, 4 KB, 32 KB, and 64 KB erase options, offering 100,000 program/erase cycles and 20-year data retention. It operates from a single 2.7 V to 3.6 V supply, with temperature grades ranging from -40°C to +125°C, including AEC-Q100 Grade 1 qualification. Available packages include SOIC 208 mil, SOIC 300 mil, USON 4 × 4 mm, WSON 5 × 6 mm, and BGA-24 (5 × 5 mm or 4 × 6 mm ball layouts). The part number S25FL064LABNFM040 is a variant within this series, selected via trailing ordering code for package and grade.
Summary of Features
IC FLASH 64MBIT SPI/QUAD 8USON Product overview: S25FL064LABNFM040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABNFM04
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-USON (4x4)
Flash, 8MX8, PDSO8
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-USON (4x4)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL064LABNFM040 | 774-S25FL064LABNFM040 | 448-S25FL064LABNFM040-ND | S25FL064LABNFM040 | S25FL064LABNFM040 | S25FL064LABNFM040 | S25FL064LABNFM040 |
| Product Name | Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFM040 | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | PG-USON-8 | 8-UDFN Exposed Pad | PG-USON-8 | 8-UDFN Exposed Pad | |||
| Supply Voltage | 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V | -3.3V; 2.7 | 2.7V ~ 3.6V | -40degC ~ 125degC (TA) | 3.6V; 2.7V ~ 3.6V |