FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-WSON (5x6)
Flash, 8MX8, PDSO8
FLASH - NOR MEMORY IC 64MB (8M X Product overview: S25FL064LABNFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABNFI01
FLASH MEMORY, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL064LABNFI010-ND | S25FL064LABNFI010 | 774-S25FL064LABNFI010 | 40AH1242 | S25FL064LABNFI010 | S25FL064LABNFI010 |
| Product Name | Memory | 64MB Memory IC and Storage Component | Flash Memory, 64Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | 8-WFDFN Exposed Pad | PG-WSON-8 | 8-WFDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |