Infineon Technologies AG Memory S25FL064LABMFV010

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FL064LABMFV010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC

Buy Now Datasheet
64MB Memory IC and Storage Component - 774-S25FL064LABMFV010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64MB Memory IC and Storage Component
774-S25FL064LABMFV010
64MB Memory IC and Storage Component 774-S25FL064LABMFV010
FLASH - NOR MEMORY IC 64MB (8M X Product overview: S25FL064LABMFV010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABMFV01 0 can be used for catalog matching and distributor lookup.

FLASH - NOR MEMORY IC 64MB (8M X Product overview: S25FL064LABMFV010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABMFV010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S25FL064LABMFV010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies - 22AC8576 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies
22AC8576
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies 22AC8576
FLASH MEMORY, 64MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:220ms; SupplyRoHS Compliant: Yes

FLASH MEMORY, 64MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:220ms; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies - 18AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies
18AC7789
Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies 18AC7789
FLASH MEMORY, 64MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:220ms RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:220ms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S25FL064LABMFV010-ND 774-S25FL064LABMFV010 S25FL064LABMFV010 S25FL064LABMFV010 22AC8576
Product Name Memory 64MB Memory IC and Storage Component Memory Memory Flash Memory, 64Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash Flash; FLASH Flash; FLASH - NOR Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4186-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers