Infineon Technologies AG Memory S25FL064LABMFA010

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC
Request a Quote
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FL064LABMFA010 is a 64 Mb (8 MB) FL-L flash memory device from Quarktwin Technology Ltd., utilizing SPI multi-I/O interface and operating at a voltage range of 2.7 V to 3.6 V. It employs floating gate technology and a 65-nm process, offering high density and performance suitable for mobile and embedded applications. The device supports various SPI modes, including single I/O, Dual I/O, Quad I/O, and Quad Peripheral Interface (QPI), with maximum read rates of up to 108 MHz. This memory features a page programming buffer that allows programming of up to 256 bytes in one operation, and it supports multiple erase options, including 4 KB sector, 32 KB half block, 64 KB block, and chip erase. It has a minimum endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The device is available in several package options, including SOIC and BGA formats, and is suitable for a wide temperature range, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The S25FL064LABMFA010 is a 64 Mb (8 MB) FL-L flash memory device from Quarktwin Technology Ltd., utilizing SPI multi-I/O interface and operating at a voltage range of 2.7 V to 3.6 V. It employs floating gate technology and a 65-nm process, offering high density and performance suitable for mobile and embedded applications. The device supports various SPI modes, including single I/O, Dual I/O, Quad I/O, and Quad Peripheral Interface (QPI), with maximum read rates of up to 108 MHz. This memory features a page programming buffer that allows programming of up to 256 bytes in one operation, and it supports multiple erase options, including 4 KB sector, 32 KB half block, 64 KB block, and chip erase. It has a minimum endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The device is available in several package options, including SOIC and BGA formats, and is suitable for a wide temperature range, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FL064LABMFA010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL064LABMFA010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL064LABMFA010
Quad Memory IC and Storage Component 774-S25FL064LABMFA010
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: S25FL064LABMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABMFA01 0 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: S25FL064LABMFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABMFA010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - S25FL064LABMFA010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S25FL064LABMFA010-ND 774-S25FL064LABMFA010 S25FL064LABMFA010 S25FL064LABMFA010
Product Name Memory Quad Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details