The S25FL064LABBHI030 is a 64 Mb (8 MB) FL-L flash memory device from Quarktwin Technology Ltd., utilizing SPI multi-I/O interface technology. It operates at a voltage range of 2.7 V to 3.6 V and is built on a 65-nm floating gate technology process. The device supports various SPI modes, including single I/O, Dual I/O, Quad I/O, and Quad Peripheral Interface (QPI), with a maximum clock rate of 108 MHz for fast read operations. This memory device features a page programming buffer capable of handling 256 bytes per operation and offers multiple erase options, including 4 KB sector, 32 KB half block, 64 KB block, and chip erase. It has a minimum endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The S25FL064LABBHI030 is suitable for a range of applications, particularly in mobile and embedded systems where space and power efficiency are critical. The product is available in various package options, including 8-lead SOIC, 16-lead SOIC, USON, WSON, and BGA formats, making it versatile for different design requirements. Additionally, it includes security features such as status and configuration register protection, individual block lock, and power supply lock-down options. The operating temperature range varies from -40°C to +125°C, catering to industrial and automotive applications.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 24-BGA (6x8)
Flash, 8MX8, PBGA24
IC FLASH 64MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 24-BGA (6x8)
FLASH MEMORY, 64MBIT, BGA-24; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:108MHz; Access Time:-; Supply RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL064LABBHI030-ND | S25FL064LABBHI030 | S25FL064LABBHI030 | S25FL064LABBHI030 | 22AC8572 |
| Product Name | Memory | Memory | Memory | Flash Memory, 64Mbit, Bga-24; Flash Memory Type Cypress Infineon Technologies | |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 24-TBGA | BGA; FBGA | BGA; 24-TBGA | BGA |