Infineon Technologies AG Solid State Overload/Relay PVN012SPBF

Description
SSR, PHOTO MOSFET, 20V, 4.5A; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:20V; LOAD CURRENT:4.5A; MOSFET RELAY PACKAGE STYLE:DIP-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PHOTO MOSFET, 20V, 4.5A; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:20V; LOAD CURRENT:4.5A; MOSFET RELAY PACKAGE STYLE:DIP-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 66771915 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
66771915
Solid State Overload/Relay 66771915
SSR, PHOTO MOSFET, 20V, 4.5A; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:20V; LOAD CURRENT:4.5A; MOSFET RELAY PACKAGE STYLE:DIP-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PHOTO MOSFET, 20V, 4.5A; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:20V; LOAD CURRENT:4.5A; MOSFET RELAY PACKAGE STYLE:DIP-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 66771915
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 66666942 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 13 amps
Motor Voltage 220 volts
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Contactor - 82559111 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details