Infineon Technologies AG Solid State Overload/Relay PVA3354NPBF

Description
SSR, PHOTO MOSFET, 300V, 150MA; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:150MA; RELAY TERMINALS:THROUGH HOLE; LOAD VOLTAGE MAX:300V; ON STATE RESISTANCE MAX:24OHM; ISOLATION VOLTAGE:4KV; FORWARD CURRENT IF:25MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PHOTO MOSFET, 300V, 150MA; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:150MA; RELAY TERMINALS:THROUGH HOLE; LOAD VOLTAGE MAX:300V; ON STATE RESISTANCE MAX:24OHM; ISOLATION VOLTAGE:4KV; FORWARD CURRENT IF:25MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 66771845 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
66771845
Solid State Overload/Relay 66771845
SSR, PHOTO MOSFET, 300V, 150MA; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:150MA; RELAY TERMINALS:THROUGH HOLE; LOAD VOLTAGE MAX:300V; ON STATE RESISTANCE MAX:24OHM; ISOLATION VOLTAGE:4KV; FORWARD CURRENT IF:25MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PHOTO MOSFET, 300V, 150MA; CONTACT CONFIGURATION:SPST-NO; LOAD CURRENT:150MA; RELAY TERMINALS:THROUGH HOLE; LOAD VOLTAGE MAX:300V; ON STATE RESISTANCE MAX:24OHM; ISOLATION VOLTAGE:4KV; FORWARD CURRENT IF:25MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 66771845
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UKN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details