Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086293-PTFB212503EL
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PTFB212503EL.V1PTFB2
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Element Configuration: Single
Continuous Drain Current (ID): 1.85 A
Drain to Source Breakdown Voltage: 65 V
Drain to Source Resistance: 50 mΩ
Gate to Source Voltage (Vgs): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086293-PTFB212503EL.V1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTFB212503EL.V1 |