The PTFA261301F is a thermally-enhanced, internally-matched LDMOS FET designed for high-power RF applications in the 2.62-2.68 GHz range, delivering 130 W average output power. It uses an H-31260-2 package with a thermally-enhanced earless flange, single-ended design. The device supports continuous wave output up to 152 W at 28 V with 47% drain efficiency and features integrated ESD protection rated at Human Body Model Class 2. It operates with a gate-source voltage range of -0.5 to +12 V, a drain-source voltage of up to 65 V, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 0.39°C/W under 130 W CW conditions. The part is RoHS-compliant with Pb-free packaging and is characterized for CDMA, CDMA2000, Super3G, and WiMAX architectures.
Win Source Part Number: 1013469-PTFA261301F V1
Category: Discrete Semiconductor Products>Transistors
Series: GOLDMOS®
Package: Tray
Standard Package: 1
Voltage - Rated: 65 V
Frequency: 2.68GHz
Current - Test: 1.4 A
Gain: 13.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 130W
Package / Case: 2-Flatpack, Fin Leads, Flanged
Supplier Device Package: H-31260-2
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 10µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: PTFA261301F V1-ND,PTFA261301FV1,
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1013469-PTFA261301F V1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 130 watts |