RF Mosfet LDMOS 28V 600mA 960MHz 18.5dB 55W H-36265-2
Win Source Part Number: 1184145-PTFA080551E V1
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 960MHz
Current - Test: 600 mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: H-36265-2
Supplier Device Package: H-36265-2
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 10µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: PTFA080551E V1-ND,PTFA080551EV1,
Base Product Number: PTFA080551
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors |
| Product Number | PTFA080551EV1-ND | 1184145-PTFA080551E V1 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Package Type | H-36265-2 | SOT3 |