Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ Control Arm® Cortex®-M33 MCU // PSOC™ Control C3P // PSC3P5EDLGQ1
| Infineon Technologies AG | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PSC3P5EDLGQ1 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller |
| Data Bus | 32 Bit |
| Life Cycle Stage | active and preferred |
| Features | DMA; PWM |
| Number | 1 |
| RAM | 64 KB |