Infineon Technologies AG RF/IF and RFID - RF Modulators PMB2201R-V12TR

Description
Win Source Part Number: 1035808-PMB2201R-V12 TR Category: RF/IF and RFID>RF Modulators Package: Cut Tape (CT), Standard Package: 3,000 Function: Vector Modulator, Mixer Current - Supply: 21 mA P1dB: -7dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Noise Floor: -140dBm/Hz Output Power: -9dBm Voltage - Supply: 2.7V ~ 4.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ADF7012BRUZ; ADF7012BRUZ-RL; TRF4900PW; ADF7012BRUZ-RL7; SA639DH/01,118; CC1050PWRPMB2201R-V1 .2-TR; PMB2201R-V1.2/TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: PMB2201RV12TRINDKR,P MB2201RV12TRINCT,PMB 2201RV12TRINTR,PMB22 01RV12TR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1035808-PMB2201R-V12 TR Category: RF/IF and RFID>RF Modulators Package: Cut Tape (CT), Standard Package: 3,000 Function: Vector Modulator, Mixer Current - Supply: 21 mA P1dB: -7dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Noise Floor: -140dBm/Hz Output Power: -9dBm Voltage - Supply: 2.7V ~ 4.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ADF7012BRUZ; ADF7012BRUZ-RL; TRF4900PW; ADF7012BRUZ-RL7; SA639DH/01,118; CC1050PWRPMB2201R-V1 .2-TR; PMB2201R-V1.2/TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: PMB2201RV12TRINDKR,P MB2201RV12TRINCT,PMB 2201RV12TRINTR,PMB22 01RV12TR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Modulators - 1035808-PMB2201R-V12TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Modulators
1035808-PMB2201R-V12TR
RF/IF and RFID - RF Modulators 1035808-PMB2201R-V12TR
Win Source Part Number: 1035808-PMB2201R-V12 TR Category: RF/IF and RFID>RF Modulators Package: Cut Tape (CT), Standard Package: 3,000 Function: Vector Modulator, Mixer Current - Supply: 21 mA P1dB: -7dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Noise Floor: -140dBm/Hz Output Power: -9dBm Voltage - Supply: 2.7V ~ 4.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Alternative Parts (Cross-Reference): ADF7012BRUZ; ADF7012BRUZ-RL; TRF4900PW; ADF7012BRUZ-RL7; SA639DH/01,118; CC1050PWRPMB2201R-V1 .2-TR; PMB2201R-V1.2/TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: PMB2201RV12TRINDKR,P MB2201RV12TRINCT,PMB 2201RV12TRINTR,PMB22 01RV12TR Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1035808-PMB2201R-V12TR
Category: RF/IF and RFID>RF Modulators
Package: Cut Tape (CT),
Standard Package: 3,000
Function: Vector Modulator, Mixer
Current - Supply: 21 mA
P1dB: -7dBm
LO Frequency: 800MHz ~ 1.5GHz
RF Frequency: 800MHz ~ 1.5GHz
Noise Floor: -140dBm/Hz
Output Power: -9dBm
Voltage - Supply: 2.7V ~ 4.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Alternative Parts (Cross-Reference): ADF7012BRUZ; ADF7012BRUZ-RL; TRF4900PW; ADF7012BRUZ-RL7; SA639DH/01,118; CC1050PWRPMB2201R-V1.2-TR; PMB2201R-V1.2/TR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: PMB2201RV12TRINDKR,PMB2201RV12TRINCT,PMB2201RV12TRINTR,PMB2201RV12TR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1035808-PMB2201R-V12TR
Product Name RF/IF and RFID - RF Modulators
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details