Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210443-PEF24624EV2.
Number of Circuits: 4
Number of Pins: 324
Categories: Custom Parts
Alternative Parts (Cross-Reference): PEF 24624 E V2.2-G; PEF 24624 E V2.2G; PEF24624EV2.2G;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210443-PEF24624EV2.2-G |
| Product Name | Custom Parts - Custom Parts (N - R) - PEF24624EV2.2-G |