The PALCE20V8-15PC is a flash-erasable CMOS programmable array logic device with 20 inputs and 8 outputs, designed for configurable logic implementations. It is packaged in a 24-lead (300-mil) molded DIP. The device operates with a maximum current draw of 90 mA at commercial temperatures and features a propagation delay of 15 ns, setup time of 12 ns, and hold time of 10 ns. It supports both combinatorial and registered output modes via programmable macrocells, includes active pull-ups on all input and I/O pins, and provides power-up reset to logic LOW. The device is reprogrammable using CMOS Flash technology and includes a security bit to prevent readback of internal programming.
FLASH PLD, 15NS, PAL-TYPE Product overview: PALCE20V8-15PC from Infineon Technologies is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PALCE20V8-15PC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 719-PALCE20V8-15PC |
| Product Name | FPGA Programmable Logic Device |
| Package Type | Other; Bulk |