The PALCE20V8-10PC is a flash-erasable reprogrammable CMOS PAL device with 20 inputs and 8 outputs, implemented in a 24-lead (300-mil) molded DIP package. It operates with a commercial power supply current of 115 mA maximum at 10 ns propagation delay and 10 ns setup time. The device features active pull-ups on input and I/O pins, a programmable macrocell with selectable registered or combinatorial operation, output polarity control, and a power-up reset that initializes all registers to logic LOW. It supports electrical erasure and reprogramming, and includes a security bit to prevent readback of the programmed pattern. The part is designed for use with the PALCE20V8 series architecture.
FLASH PLD, 10NS, PAL-TYPE Product overview: PALCE20V8-10PC from Infineon Technologies is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PALCE20V8-10PC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 719-PALCE20V8-10PC |
| Product Name | FPGA Programmable Logic Device |
| Package Type | Other; Bulk |