Infineon Technologies AG LED Driver ICs, NFC-PWM configuration IC NLM0011

Description
NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is compatible with the Module-Driver Interface Special Interest Group (MD-SIG). In addition to the NFC-programming, advanced features such as constant lumen output (CLO) and on/off counting are integrated. Thanks to the dual mode NFC configuration IC’s features, customers can easily enable them without needing an additional microcontroller. As the NLM0011 is a state-machine, no firmware development efforts are required. It can conveniently adapt to existing designs which enables replacement of the plug-in-resistor current configuration concept . Summary of Features Configurable pulse width modulation (PWM) output NFC contactless interface compliant to ISO/IEC 18000-3 mode 1 (ISO/IEC 15693) Constant light output (CLO) with 8 configurable points Integrated operation time counter (OTC) and on/off counter Non-volatile memory (NVM) including UID and 20 bytes free memory for user data Benefits Fast and cost effective implementation of NFC-programming and CLO without the need of an additional microcontroller Compatible with existing analog LED driver designs using plug-in-resistor method Stable PWM output with fixed 2.8V amplitude and +/- 0.1% duty cycle accuracy Internal low-dropout voltage regulator (LDO) to avoid influence of instable external supply voltage Compatible with the MD-SIG NFC-programming specification Potential Applications Lighting applications Applications using PWM or DC voltage as control signal, e.g. motor control, SMPS Applications 3D ToF camera for in-cabin monitoring system LED lighting system designs LED strips and signage
Request a Quote Datasheet
Description
NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is compatible with the Module-Driver Interface Special Interest Group (MD-SIG). In addition to the NFC-programming, advanced features such as constant lumen output (CLO) and on/off counting are integrated. Thanks to the dual mode NFC configuration IC’s features, customers can easily enable them without needing an additional microcontroller. As the NLM0011 is a state-machine, no firmware development efforts are required. It can conveniently adapt to existing designs which enables replacement of the plug-in-resistor current configuration concept . Summary of Features Configurable pulse width modulation (PWM) output NFC contactless interface compliant to ISO/IEC 18000-3 mode 1 (ISO/IEC 15693) Constant light output (CLO) with 8 configurable points Integrated operation time counter (OTC) and on/off counter Non-volatile memory (NVM) including UID and 20 bytes free memory for user data Benefits Fast and cost effective implementation of NFC-programming and CLO without the need of an additional microcontroller Compatible with existing analog LED driver designs using plug-in-resistor method Stable PWM output with fixed 2.8V amplitude and +/- 0.1% duty cycle accuracy Internal low-dropout voltage regulator (LDO) to avoid influence of instable external supply voltage Compatible with the MD-SIG NFC-programming specification Potential Applications Lighting applications Applications using PWM or DC voltage as control signal, e.g. motor control, SMPS Applications 3D ToF camera for in-cabin monitoring system LED lighting system designs LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver ICs, NFC-PWM configuration IC - NLM0011 - Infineon Technologies AG
Neubiberg, Germany
LED Driver ICs, NFC-PWM configuration IC
NLM0011
LED Driver ICs, NFC-PWM configuration IC NLM0011
NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is compatible with the Module-Driver Interface Special Interest Group (MD-SIG). In addition to the NFC-programming, advanced features such as constant lumen output (CLO) and on/off counting are integrated. Thanks to the dual mode NFC configuration IC’s features, customers can easily enable them without needing an additional microcontroller. As the NLM0011 is a state-machine, no firmware development efforts are required. It can conveniently adapt to existing designs which enables replacement of the plug-in-resistor current configuration concept . Summary of Features Configurable pulse width modulation (PWM) output NFC contactless interface compliant to ISO/IEC 18000-3 mode 1 (ISO/IEC 15693) Constant light output (CLO) with 8 configurable points Integrated operation time counter (OTC) and on/off counter Non-volatile memory (NVM) including UID and 20 bytes free memory for user data Benefits Fast and cost effective implementation of NFC-programming and CLO without the need of an additional microcontroller Compatible with existing analog LED driver designs using plug-in-resistor method Stable PWM output with fixed 2.8V amplitude and +/- 0.1% duty cycle accuracy Internal low-dropout voltage regulator (LDO) to avoid influence of instable external supply voltage Compatible with the MD-SIG NFC-programming specification Potential Applications Lighting applications Applications using PWM or DC voltage as control signal, e.g. motor control, SMPS Applications 3D ToF camera for in-cabin monitoring system LED lighting system designs LED strips and signage

NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011

Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is compatible with the Module-Driver Interface Special Interest Group (MD-SIG). In addition to the NFC-programming, advanced features such as constant lumen output (CLO) and on/off counting are integrated. Thanks to the dual mode NFC configuration IC’s features, customers can easily enable them without needing an additional microcontroller.

As the NLM0011 is a state-machine, no firmware development efforts are required. It can conveniently adapt to existing designs which enables replacement of the plug-in-resistor current configuration concept .


Summary of Features

  • Configurable pulse width modulation (PWM) output
  • NFC contactless interface compliant to ISO/IEC 18000-3 mode 1 (ISO/IEC 15693)
  • Constant light output (CLO) with 8 configurable points
  • Integrated operation time counter (OTC) and on/off counter
  • Non-volatile memory (NVM) including UID and 20 bytes free memory for user data

Benefits

  • Fast and cost effective implementation of NFC-programming and CLO without the need of an additional microcontroller
  • Compatible with existing analog LED driver designs using plug-in-resistor method
  • Stable PWM output with fixed 2.8V amplitude and +/- 0.1% duty cycle accuracy
  • Internal low-dropout voltage regulator (LDO) to avoid influence of instable external supply voltage
  • Compatible with the MD-SIG NFC-programming specification

Potential Applications

  • Lighting applications
  • Applications using PWM or DC voltage as control signal, e.g. motor control, SMPS

Applications

  • 3D ToF camera for in-cabin monitoring system
  • LED lighting system designs
  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number NLM0011
Product Name LED Driver ICs, NFC-PWM configuration IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - XDPL8105XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - HUE20XUMA1 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
LED Driver ICs - 9198884 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Power 0.5000 watts
Package Type Sc74
View Details
AC-DC LED Driver IC - IRS2982S - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type SOIC 8N
View Details