INFINEON TECHNOLOGIES AG
NAC1080XTMA2 -- RF AND WIRELESS - RFID, RF ACCESS, MONITORING ICS
Infineon Technologies AG
RF and Wireless - RFID, RF Access, Monitoring ICs
NAC1080XTMA2
Description
CONTACTLESS POWER&SENSOR
-
Acme Chip Technology Co., Limited
Description
CONTACTLESS POWER&SENSOR
Suppliers
RF and Wireless - RFID, RF Access, Monitoring ICs
NAC1080XTMA2
Supplier's Site
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
NAC1080XTMA2 |
|
Product Name
|
RF and Wireless - RFID, RF Access, Monitoring ICs |
|
Type
|
SOIC; 16-SOIC (0.154, 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
15000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details