The MB9EF226EBPMC-GSE2 is a microcontroller from the MB9EF226 series, based on a 32-bit ARM Cortex R4 architecture. It features an internal PLL that allows operation at frequencies up to 128 MHz, providing high performance with reduced power consumption. The microcontroller includes 2MB of internal Flash memory, 48KB of internal EEFlash, and 208KB of RAM with ECC for enhanced reliability. This device is equipped with a 2D graphics engine and 1MB of embedded VRAM, supporting a maximum resolution of 1024x1024 pixels and multiple display layers, making it suitable for applications requiring graphical output. Connectivity options include multiple interfaces such as CAN, LIN-USART, SPI, I2C, and I2S, along with outputs for stepper motor control. Safety and security features are integrated, including multiple memory protection units, cyclic redundancy checks, and a secure hardware extension for cryptographic operations. The operating temperature range is from -40 °C to +105 °C, and it is available in an LQFP-176 package, making it suitable for automotive and industrial applications.
IC AUTO MCU 176LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9EF226EBPMC-GSE2 | MB9EF226EBPMC-GSE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed; Obsolete |