Infineon Technologies AG Microcontrollers MB9DF126PMC-GSK5E2

Description
ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MB9DF126PMC-GSK5E2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MB9DF126PMC-GSK5E2-ND
Microcontrollers MB9DF126PMC-GSK5E2-ND
ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - MB9DF126PMC-GSK5E2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB9DF126PMC-GSK5E2
Embedded - Microcontrollers MB9DF126PMC-GSK5E2
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - MB9DF126PMC-GSK5E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9DF126PMC-GSK5E2
Microcontrollers MB9DF126PMC-GSK5E2
ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MB9DF126PMC-GSK5E2-ND MB9DF126PMC-GSK5E2 MB9DF126PMC-GSK5E2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 128 MHz 128 MHz
Bits Other; A/D 50x10b
RAM 208 KB 208 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers