Infineon Technologies AG Microcontrollers MB9BF529SPMC-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-MB9BF529SPMC-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MB9BF529SPMC-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB9BF529SPMC-GK7E1
Embedded - Microcontrollers MB9BF529SPMC-GK7E1
IC MCU 32B 1.5625MB FLSH 144LQFP

IC MCU 32B 1.5625MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MB9BF529SPMC-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9BF529SPMC-GK7E1
Microcontrollers MB9BF529SPMC-GK7E1
ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B520T Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-MB9BF529SPMC-GK7E1-ND MB9BF529SPMC-GK7E1 MB9BF529SPMC-GK7E1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz
Bits Other; A/D 24x12b; D/A 2x10b
RAM 192 KB 192 KB
ROM 1562 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C5042EMCCBXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details