ARM® Cortex®-M3 FM3 MB9B320T Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
IC MCU 32B 1.0625MB FLSH 192FBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9BF328TBGL-GE1 | MB9BF328TBGL-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 60 MHz | |
| RAM | 160 KB |