IC MCU 32BIT 1MB FLASH 144LQFP Product overview: MB9BF218SPMC-GE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB9BF218SPMC-GE1
ARM® Cortex®-M3 FM3 MB9B210T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M3 FM3 MB9B210T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB9BF218SPMC-GE1 | 448-MB9BF218SPMC-GE1-ND | MB9BF218SPMC-GE1 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz |
| RAM | 128 KB | 128 KB | 128 KB |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Serial Interface | Ethernet/I2C/UART/USB | UART; USART; USB |