Infineon Technologies AG Microcontrollers MB9AF314MAPMC-G-JNE2

Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-MB9AF314MAPMC-G-JNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MB9AF314MAPMC-G-JNE2
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MB9AF314MAPMC-G-JNE2
IC MCU 32BIT 256KB FLASH 80LQFP Product overview: MB9AF314MAPMC-G-JNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB9AF314MAPMC-G- JNE2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80LQFP Product overview: MB9AF314MAPMC-G-JNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB9AF314MAPMC-G-JNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MB9AF314MAPMC-G-JNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB9AF314MAPMC-G-JNE2
Embedded - Microcontrollers MB9AF314MAPMC-G-JNE2
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MB9AF314MAPMC-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9AF314MAPMC-G-JNE2
Microcontrollers MB9AF314MAPMC-G-JNE2
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-MB9AF314MAPMC-G-JNE2-ND 685-MB9AF314MAPMC-G-JNE2 MB9AF314MAPMC-G-JNE2 MB9AF314MAPMC-G-JNE2
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 12x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details