IC MCU 16BIT 160KB FLASH 120LQFP
F²MC-16FX F²MC-16FX MB966A0 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 120-LQFP (16x16)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F6A5RBPMC-GSE1 | MB96F6A5RBPMC-GSE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 8 KB |