IC MCU 16BIT 416KB FLASH 120LQFP Product overview: MB96F657RAPMC-GE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 416KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 416KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB96F657RAPMC-GE
F²MC-16FX F²MC-16FX MB96650 Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
IC MCU 16BIT 416KB FLASH 120LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB96F657RAPMC-GE2 | MB96F657RAPMC-GE2 | MB96F657RAPMC-GE2 |
| Product Name | 16-bit 16BIT 416KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Package Type | Other; 120-LQFP | QFP; Other; 120-LQFP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Life Cycle Stage | Removed; Obsolete |