(MB96F637) F22MC-16FX 16-Bit Microcontroller
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 416KB FLASH 80LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F637RBPMC-GS-F4E1 | MB96F637RBPMC-GS-F4E1 | MB96F637RBPMC-GS-F4E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP80 | QFP; Other; 80-LQFP | |
| Clock Speed | 32 MHz |