IC MCU 16BIT 416KB FLASH 80LQFP Product overview: MB96F637RAPMC-GE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 416KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 416KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB96F637RAPMC-GE
IC MCU 16BIT 416KB FLASH 80LQFP
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB96F637RAPMC-GE1 | MB96F637RAPMC-GE1 | MB96F637RAPMC-GE1 |
| Product Name | 16-bit 16BIT 416KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 28 KB | 28 KB | |
| Package Type | Other; Tray | QFP; Other; 80-LQFP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |