F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 288KB FLASH 80LQFP
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F636RBPMC-GSE1-ND | MB96F636RBPMC-GSE1 | MB96F636RBPMC-GSE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | |
| Bits | Other; A/D 21x8/10b | ||
| RAM | 24 KB | 24 KB | |
| ROM | 288 KB |