MB96F636RBPMC - Auto MCU
IC MCU 16BIT 288KB FLASH 80LQFP Product overview: MB96F636RBPMC-GS-N2E
IC MCU 16BIT 288KB FLASH 80LQFP
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 288KB FLASH 80LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F636RBPMC-GS-N2E1 | 685-MB96F636RBPMC-GS-N2E1 | MB96F636RBPMC-GS-N2E1 | MB96F636RBPMC-GS-N2E1 | MB96F636RBPMC-GS-N2E1 |
| Product Name | 16-bit 16BIT 288KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP | Other; Tray | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |