Auto MCU
IC MCU 16BIT 160KB FLASH 80LQFP
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F635RBPMC-GSAE1 | MB96F635RBPMC-GSAE1 | MB96F635RBPMC-GSAE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP | QFP; Other; 80-LQFP | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz |