F²MC-16FX F²MC-16FX MB96620 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 160KB FLASH 64LQFP
IC MCU 16BIT 160KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F625ABPMC-GSE1 | MB96F625ABPMC-GSE1 | MB96F625ABPMC-GSE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 10 KB | 10 KB | |
| I/O Ports | 52 | 52 |