The MB96F615RBPMC-GTE1 is a 16-bit microcontroller from the CY96610 series, utilizing the F¬=MC-16FX architecture. It operates at a maximum frequency of 32MHz, with an internal PLL that allows for flexible clock configurations. The device features 160KB of flash memory and supports various data types and addressing modes, making it suitable for a range of control applications. This microcontroller includes a comprehensive set of peripherals, such as a CAN controller compliant with ISO16845, full duplex USARTs, and an 8/10-bit SAR-type A/D converter. It also offers multiple operating modes for low power consumption, an on-chip voltage regulator, and a hardware watchdog timer for enhanced reliability. The device supports extensive interrupt handling with eight programmable priority levels and features a flexible clock tree for independent peripheral clock management. The MB96F615RBPMC-GTE1 is designed for applications requiring efficient processing and robust communication capabilities, making it a viable option for engineers looking for a reliable microcontroller solution.
F²MC-16FX F²MC-16FX MB96610 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 160KB FLASH 48LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F615RBPMC-GTE1 | MB96F615RBPMC-GTE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 10 KB |