MB96F386R - MB96380 Series - F2 MC-16FX 16-bit Proprietary Microcontroller
F²MC-16FX F²MC-16FX MB96380 Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
IC MCU 16BIT 416KB FLASH 120LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F387RWBPMC-G-N2E2 | MB96F387RWBPMC-G-N2E2 | MB96F387RWBPMC-G-N2E2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; PG-LQFP-120-801 | QFP; Other; 120-LQFP | |
| Clock Speed | 56 MHz |