IC MCU 16BIT 416KB FLASH 120LQFP
F²MC-16FX F²MC-16FX MB96380 Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F387RSAPMCR-GSE2 | MB96F387RSAPMCR-GSE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 56 MHz | |
| RAM | 16 KB |