Microcontroller, 16-Bit, FLASH, F2MC-16F CPU, 56MHz, CMOS, PQFP120
IC MCU 16BIT 288KB FLASH 120LQFP Product overview: MB96F386RWBPMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB96F386RWBPMC-G
IC MCU 16BIT 288KB FLASH 120LQFP
F²MC-16FX F²MC-16FX MB96380 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F386RWBPMC-GSE2 | 685-MB96F386RWBPMC-GSE2 | MB96F386RWBPMC-GSE2 | MB96F386RWBPMC-GSE2 |
| Product Name | 16-bit 16BIT 288KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | |||
| Package Type | QFP; Other; LQFP-120 | Other; Tray | QFP; Other; 120-LQFP | |
| RAM | 16 KB | 16 KB |