MB96F346RWBPMC - 16bit Legacy MCU
IC MCU 16BIT 288KB FLASH 100LQFP
F²MC-16FX F²MC-16FX MB96340 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F346RWBPMC-GS-N2E2 | MB96F346RWBPMC-GS-N2E2 | MB96F346RWBPMC-GS-N2E2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; PG-LQFP-100-800 | QFP; Other; 100-LQFP | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 56 MHz |