IC MCU 16BIT 160KB FLASH 100LQFP / F²MC-16FX series Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 100-LQFP (14x14) Product overview: MB96F345DSBPMC-GS-F4
IC MCU 16BIT 160KB FLASH 100LQFP
F²MC-16FX F²MC-16FX MB96340 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB96F345DSBPMC-GS-F4E1 | MB96F345DSBPMC-GS-F4E1 | MB96F345DSBPMC-GS-F4E1 |
| Product Name | 16-bit 16BIT 160KB 56MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 8 KB | 8 KB | |
| Package Type | Other; Tray | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |