F²MC-16FX F²MC-16FX MB96380 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) Mask ROM 120-LQFP (16x16)
IC MCU 16BIT 160KB MROM 120LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96385RWBPMC-G-003E2 | MB96385RWBPMC-G-003E2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 56 MHz | |
| RAM | 8 KB |