IC MCU 16BIT 160KB MROM 144LQFP
F²MC-16FX F²MC-16FX MB96370 Microcontroller IC 16-Bit 40MHz 160KB (160K x 8) Mask ROM 144-LQFP (20x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96375RSAPMC-GS-101K5E2 | MB96375RSAPMC-GS-101K5E2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 12 KB |