IC MCU 8BIT 36KB FLASH 24TSSOP Product overview: MB95F856KPFT-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F856KPFT-G-S
IC MCU 8BIT 36KB FLASH 24TSSOP
F²MC-8FX F²MC-8FX MB95850K Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 24-TSSOP
IC MCU 8BIT 36KB FLASH 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB95F856KPFT-G-SNE2 | MB95F856KPFT-G-SNE2 | MB95F856KPFT-G-SNE2 | MB95F856KPFT-G-SNE2 |
| Product Name | 8-bit 8BIT 36KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.88 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |