IC MCU 8BIT 60KB FLASH 80LQFP Product overview: MB95F718EPMC-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F718EPMC-G-S
IC MCU 8BIT 60KB FLASH 80LQFP
F²MC-8FX F²MC-8FX MB95710L Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB95F718EPMC-G-SNE2 | MB95F718EPMC-G-SNE2 | MB95F718EPMC-G-SNE2 |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 1.8 to 5.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; 80-LQFP |