IC MCU 8BIT 36KB FLASH 24SOP Product overview: MB95F656EPF-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F656EPF-G-SN
F²MC-8FX F²MC-8FX MB95650L Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 24-SOP
F²MC-8FX F²MC-8FX MB95650L Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 24-SOP
IC MCU 8BIT 36KB FLASH 24SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB95F656EPF-G-SNE2 | MB95F656EPF-G-SNE2-ND | MB95F656EPF-G-SNE2 | MB95F656EPF-G-SNE2 |
| Product Name | 8-bit 8BIT 36KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |