F²MC-8FX F²MC-8FX MB95570H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 8-SOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F574KNPF-G-SNERE2 | MB95F574KNPF-G-SNERE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 0.4960 KB |