Infineon Technologies AG 8-bit 8BIT 20KB Embedded Microcontroller MCU MB95F564KPF-G-UNE2

Description
IC MCU 8BIT 20KB FLASH 20SOP Product overview: MB95F564KPF-G-UNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F564KPF-G-UN E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 20KB FLASH 20SOP Product overview: MB95F564KPF-G-UNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F564KPF-G-UN E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 20KB Embedded Microcontroller MCU - 685-MB95F564KPF-G-UNE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-MB95F564KPF-G-UNE2
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-MB95F564KPF-G-UNE2
IC MCU 8BIT 20KB FLASH 20SOP Product overview: MB95F564KPF-G-UNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F564KPF-G-UN E2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB FLASH 20SOP Product overview: MB95F564KPF-G-UNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F564KPF-G-UNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MB95F564KPF-G-UNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB95F564KPF-G-UNE2
Microcontrollers MB95F564KPF-G-UNE2
F²MC-8FX F²MC-8FX MB95560H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC

F²MC-8FX F²MC-8FX MB95560H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MB95F564KPF-G-UNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MB95F564KPF-G-UNE2
Microcontrollers MB95F564KPF-G-UNE2
IC MCU 8BIT 20KB FLASH 20SOP

IC MCU 8BIT 20KB FLASH 20SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MB95F564KPF-G-UNE2 MB95F564KPF-G-UNE2 MB95F564KPF-G-UNE2
Product Name 8-bit 8BIT 20KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.4960 KB 0.4960 KB 0.4960 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Package Type Other; Tube SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details