IC MCU 8BIT 12KB FLASH 20SOP
F²MC-8FX F²MC-8FX MB95560H Microcontroller IC 8-Bit 16MHz 12KB (12K x 8) FLASH 20-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F563HPF-G-SNE2 | MB95F563HPF-G-SNE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 0.4960 KB |