IC MCU 8BIT 20KB FLASH 32LQFP Product overview: MB95F334KPMC-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F334KPMC-G-S
F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7)
F²MC-8FX F²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 20KB FLASH 32LQFP
IC MCU 8BIT 20KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB95F334KPMC-G-SNE2 | MB95F334KPMC-G-SNE2-ND | MB95F334KPMC-G-SNE2 | MB95F334KPMC-G-SNE2 | MB95F334KPMC-G-SNE2 |
| Product Name | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 1.01 KB | 1.01 KB | 1.01 KB | 1.01 KB | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |